This specification covers UNS N08925, UNS 8354, and UNS N08926 welded pipes of specific dimensions for general corrosion applications. The pipe shall be made from flat-rolled alloy by an automatic welding process with no addition of filler material. Class 1 and Class 2 material shall be cold worked either in both weld and base metal or in weld metal only, subsequent to welding and before final solution treatment. The tensile strength, yield strength, and elongation requirements shall conform to specified values. The pipes shall be subjected to random flattening, leak, and electric tests.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B673-21 |
| Product Name | Standard Specification for Nickel-Iron-Chromium-Molybdenum and Iron-Nickel-Chromium-Molybdenum-Copper Welded Pipe |