This specification covers Ni-Fe-Cr-Mo-Cu-N low-carbon alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), Cr-Ni-Fe-N low-carbon alloy (UNS R20033) bar and wire, and Ni-Cr-Fe Mo-N alloy (UNS N08936) wire. The material shall be supplied in the solution-treated or in cold drawn condition as required. Heat treatment shall be waived for forging quality material. The alloys shall conform to the chemical composition requirements prescribed for carbon, manganese, phosphorus, sulfur, silicon, nickel, chromium, molybdenum, copper, nitrogen, and iron, as determined by chemical or product (check) analysis, and to the tensile requirements including tensile strength, yield strength, and elongation, as determined by tension test.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B649-21 |
| Product Name | Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloy and Cr-Ni-Fe-N Low-Carbon Alloy Bar and Wire, Ni-Cr-Fe-Mo-N Alloy Wire, and Ni-Fe-Cr-Mo-N Alloy Bar |