This specification establishes the requirements for welded copper for air conditioning and refrigeration service for use in connections, repairs, and alterations. The material of manufacture shall be sheet or strip of Copper Alloy UNS No. C10100, or C10200, or C12000, or C12200 of such purity and soundness as to be suitable for processing into welded tube to meet the properties prescribed. The product shall be manufactured by forming the material into a tubular shape on a suitable forming mill and welded using an automatic process. The product shall be cold worked to the finished size and wall thickness and subsequently annealed to meet the temper properties specified. The material shall conform to the chemical compositional requirements for the Copper UNS No. designation specified. Tensile strength test, expansion test, microscopical examination, hydrogen embrittlement susceptibility, flattening test, reverse bend test, electromagnetic test, and cleanness test shall be made to conform to specified requirements.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B640-12 |
| Product Name | Standard Specification for Welded Copper Tube for Air Conditioning and Refrigeration Service |