1.1 This specification covers requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. It does not cover electrodeposited zinc-coated steel wire or sheets (see Specification A591/A591M for sheets).
1.2 The coatings are provided in four standard thickness classes (4.1), in the as-plated condition or with one of three types of supplementary finish (4.2).
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B633-98e1 |
| Product Name | Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel |