This specification covers aluminum-alloy rolled tread plate. Unless otherwise specified, all tread plate shall be supplied in the mill finish and shall be uniform as defined by the requirements and shall be commercially sound. The tread plate shall conform to the required chemical composition limits specified. The determination of chemical composition shall be made in accordance with suitable chemical (test methods E 34) or spectrochemical (test methods E 607 and E 1251) methods. Heat treatment for the applicable tempers of alloy 6061 shall be in accordance with practice B 918. The tread plate shall conform to the tensile properties specified. The tension test shall be made in accordance with test methods B 557. The bend tests shall be made in accordance with test method E 290.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B632/B632M-24 |
| Product Name | Standard Specification for Aluminum-Alloy Rolled Tread Plate |