1.1 This test method covers the determination, to a precision of 2 %, of the electrical resistivity of materials used in resistors, heating elements, and electrical contacts, as well as products of powder metallurgy processes which are used for other purposes.
Note 1: For determining the resistivity of electrical conductors, see Test Method B193.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B63-07(2018) |
| Product Name | Standard Test Method for Resistivity of Metallically Conducting Resistance and Contact Materials |