This specification covers tin-coated, copper-clad steel wires for electronic applications. The four classes of steel wires considered here are: hard-drawn wires with 30% nominal conductivity (Class T30HS); annealed wires with 30% nominal conductivity (Class T30A); hard-drawn wires with 40% nominal conductivity (Class T40HS); and annealed wires with 40% nominal conductivity (Class T40A). Specimens shall go through tests and shall adhere to specified requirements for dimensions, electrical resistivity, tensile strength, and coating continuity and adherence.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B520-12(2017) |
| Product Name | Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application |