This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600, N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting applications. This specification covers outside diameter and nominal wall pipe in accordance to referenced ASTM and ANSI documents itemized herein. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification. Pipe shall be made from flat-rolled alloy by an automatic welding process with no addition of filler metal. Subsequent to welding and prior to final heat treatment, the material shall be cold worked either in both weld and base metal or in weld metal only. Pipe shall be furnished with a scale-free finish. When bright annealing is used, descaling is not necessary. The material shall conform to the chemical requirements for nickel, chromium, iron, manganese, carbon, copper, silicon, sulfur, aluminum, titanium, phosphorus, zirconium, yttrium, and cerium. The material shall conform to the mechanical property requirements for tensile strength, yield strength, and elongation. The pipe shall be tested using the following: flattening test, nondestructive test requirements, and transverse guided bend test.
This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600, N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting applications. This specification covers outside diameter and nominal wall pipe in accordance to referenced ASTM and ANSI documents itemized herein. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification. Pipe shall be made from flat-rolled alloy by an automatic welding process with no addition of filler metal. Subsequent to welding and prior to final heat treatment, the material shall be cold worked either in both weld and base metal or in weld metal only. Pipe shall be furnished with a scale-free finish. When bright annealing is used, descaling is not necessary. The material shall conform to the chemical requirements for nickel, chromium, iron, manganese, carbon, copper, silicon, sulfur, aluminum, titanium, phosphorus, zirconium, yttrium, and cerium. The material shall conform to the mechanical property requirements for tensile strength, yield strength, and elongation. The pipe shall be tested using the following: flattening test, nondestructive test requirements, and transverse guided bend test.