1.1 This specification covers 75% gold-22% silver-3% nickel alloy tubing, rod, wire, strip, and sheet material for sliding electrical contacts.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.4 It is the responsibility of the user to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B477-97 |
| Product Name | Standard Specification for Gold-Silver-Nickel Electrical Contact Alloy |