This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. The material shall undergo solution-annealing heat treatment. The wire shall be annealed or cold drawn as a final operation to produce the specified tensile strength. The material shall conform to the required chemical composition for carbon, manganese, phosphorus, sulfur, silicon, nickel, chromium, molybdenum, copper, columbium+tantalum, nitrogen, and iron. The chemical composition and mechanical properties of the material as enumerated in this specification shall, in case of disagreement, be determined in accordance with the referenced ASTM documents for chemical analysis and tension test.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B475-07 |
| Product Name | Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire |