1.1 The test method covers the principles of determining the mechanical torque rate of spiral coils of thermostat metal.
Note 1-This test method has been developed particularly to cover the determination of the mechanical torque rate of spiral coils made of thermostat metal for carburetors and manifold heat controls. The method is not limited to thermostat metals and can be used for spiral coils of other materials for which the torque rate must be measured accurately.
1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B362-91(2008) |
| Product Name | Standard Test Method for Mechanical Torque Rate of Spiral Coils of Thermostat Metal |