1.1 This specification covers hot- and cold-rolled zirconium and zirconium alloy sheet, strip, and plate.
1.2 One unalloyed and three alloys for use in nuclear applications are described.
1.3 The products covered in this specification include the following forms and sizes:
1.3.1 Sheet, 24 in. (600 mm) or more in width; under 0.187 in. (4.8 mm) in thickness,
1.3.2 Strip, less than 24 in. (600 mm) in width; under 0.187 in. (4.8 mm) in thickness, and
1.3.3 Plateover 10 in. (250 mm) in width; 0.187 in. (4.8 mm) and over in thickness.
Note 1-Material over 0.187 in. (4.8 mm) in thickness and less than 10 in. (250 mm) wide is covered as bar in Specification B 351.
1.4 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore each system must be used independently of the other. SI values cannot be mixed with inch-pound values.
1.5 The following precautionary caveat pertains only to the test method portions of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B352/B352M-02 |
| Product Name | Standard Specification for Zirconium and Zirconium Alloy Sheet, Strip, and Plate for Nuclear Application |