1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 % chromium, and remainder iron; and 35 % nickel, 20 % chromium, and remainder iron; 38 % nickel, 21 % chromium, and remainder iron; and 35 % nickel, 20 % chromium remainder iron.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B344-14 |
| Product Name | Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements |