1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows:
1.1.1 Grade 1-Unalloyed titanium,
1.1.2 Grade 2-Unalloyed titanium,
1.1.3 Grade 3-Unalloyed titanium,
1.1.4 Grade 7-Unalloyed titanium plus 0.12 to 0.25 % palladium,
1.1.5 Grade 9-Titanium alloy (3 % aluminum, 2.5 % vanadium),
1.1.6 Grade 11-Unalloyed titanium plus 0.12 to 0.25 % palladium,
1.1.7 Grade 12-Titanium alloy (0.3 % molybdenum, 0.8 % nickel),
1.1.8 Grade 13-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.9 Grade 14-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.10 Grade 15-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.11 Grade 16-Unalloyed titanium plus 0.04 to 0.08 % palladium,
1.1.12 Grade 17-Unalloyed titanium plus 0.04 to 0.08 % palladium,
1.1.13 Grade 18-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 to 0.08 % palladium,
1.1.14 Grade 26-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
1.1.15 Grade 27-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
1.1.16 Grade 28-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.08 to 0.14 % ruthenium,
1.1.17 Grade 30-Titanium alloy (0.3 % cobalt, 0.05 % palladium),
1.1.18 Grade 31-Titanium alloy (0.3 % cobalt, 0.05 % palladium),
1.1.19 Grade 33-Titanium alloy (0.4% nickel, 0.015% palladium, 0.025% ruthenium, 0.15% chromium), and
1.1.20 Grade 34-Titanium alloy (0.4% nickel, 0.015% palladium, 0.025% ruthenium, 0.15% chromium).
1.1.21 Grade 35-Titanium alloy (4.5 % aluminum, 2 % molybedenum, 1.6% vanadium, 0.5% iron, 0.3 % silicon).
1.2 Tubing covered by this specification shall be heat treated by at least a stress relief as defined in 5.3.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B338-03 |
| Product Name | Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers |