This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. The material may be made by any suitable process. The material covered by this specification shall be of uniform quality and shall be free of dross, flux, or other harmful contamination. If the material is in shot form, it shall be sound, uniform size, and free of a heavily oxidized surface coating, stringers, and moisture. Aluminum-base master alloys (hardeners) shall be tested and conform to the required chemical composition for aluminum, copper, iron, silicon, manganese, magnesium, zinc, chromium, nickel, tin, lead, and cadmium. Zinc-base master alloys shall conform to the color code requirements and to the required alloy composition for aluminum, magnesium, iron, copper, lead, cadmium, tin, and zinc. The weight of jumbo ingots shall conform to the required weight limits.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B327-21 |
| Product Name | Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys |