ASTM International Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed) ASTM B283/B283M-20

Description
This specification establishes the requirements for copper and copper die forgings produced by hot pressing method. The forgings included here are designated with the following Copper or Copper Alloy UNS Nos.: C11000 (copper), C14500 (copper-tellurium alloy), C14700 (copper-sulfur alloy), C36500 (leaded Muntz metal), C37000 (free-cutting Muntz metal), C37700 (forging brass), C46400 (naval brass), C48200 (medium leaded naval brass), C48500 (leaded naval brass), C61900 (aluminum bronze), C62300 (9% aluminum bronze), C63000 and C63200 (aluminum-nickel bronze), C64200 (aluminum-silicon bronze), C64210 (6.7% aluminum-silicon bronze), C65500 (high-silicon bronze), C67500 (manganese bronze), C67600, C69300 (copper-zinc-silicon alloy), C70620 (90% copper-10% nickel alloy), C71520 (70% copper-30% nickel alloy), and C77400 (45% nickel-10% silver alloy). The materials for manufacture shall be rods, billets, or blanks of such purity and soundness as to be suitable for processing by hot pressing. Products shall be tested to examine their conformance to mechanical (tensile and yield strengths, and elongation), dimensional, and chemical composition requirements.
Request a Quote
Description
This specification establishes the requirements for copper and copper die forgings produced by hot pressing method. The forgings included here are designated with the following Copper or Copper Alloy UNS Nos.: C11000 (copper), C14500 (copper-tellurium alloy), C14700 (copper-sulfur alloy), C36500 (leaded Muntz metal), C37000 (free-cutting Muntz metal), C37700 (forging brass), C46400 (naval brass), C48200 (medium leaded naval brass), C48500 (leaded naval brass), C61900 (aluminum bronze), C62300 (9% aluminum bronze), C63000 and C63200 (aluminum-nickel bronze), C64200 (aluminum-silicon bronze), C64210 (6.7% aluminum-silicon bronze), C65500 (high-silicon bronze), C67500 (manganese bronze), C67600, C69300 (copper-zinc-silicon alloy), C70620 (90% copper-10% nickel alloy), C71520 (70% copper-30% nickel alloy), and C77400 (45% nickel-10% silver alloy). The materials for manufacture shall be rods, billets, or blanks of such purity and soundness as to be suitable for processing by hot pressing. Products shall be tested to examine their conformance to mechanical (tensile and yield strengths, and elongation), dimensional, and chemical composition requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed) - ASTM B283/B283M-20 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
ASTM B283/B283M-20
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed) ASTM B283/B283M-20
This specification establishes the requirements for copper and copper die forgings produced by hot pressing method. The forgings included here are designated with the following Copper or Copper Alloy UNS Nos.: C11000 (copper), C14500 (copper-tellurium alloy), C14700 (copper-sulfur alloy), C36500 (leaded Muntz metal), C37000 (free-cutting Muntz metal), C37700 (forging brass), C46400 (naval brass), C48200 (medium leaded naval brass), C48500 (leaded naval brass), C61900 (aluminum bronze), C62300 (9% aluminum bronze), C63000 and C63200 (aluminum-nickel bronze), C64200 (aluminum-silicon bronze), C64210 (6.7% aluminum-silicon bronze), C65500 (high-silicon bronze), C67500 (manganese bronze), C67600, C69300 (copper-zinc-silicon alloy), C70620 (90% copper-10% nickel alloy), C71520 (70% copper-30% nickel alloy), and C77400 (45% nickel-10% silver alloy). The materials for manufacture shall be rods, billets, or blanks of such purity and soundness as to be suitable for processing by hot pressing. Products shall be tested to examine their conformance to mechanical (tensile and yield strengths, and elongation), dimensional, and chemical composition requirements.

This specification establishes the requirements for copper and copper die forgings produced by hot pressing method. The forgings included here are designated with the following Copper or Copper Alloy UNS Nos.: C11000 (copper), C14500 (copper-tellurium alloy), C14700 (copper-sulfur alloy), C36500 (leaded Muntz metal), C37000 (free-cutting Muntz metal), C37700 (forging brass), C46400 (naval brass), C48200 (medium leaded naval brass), C48500 (leaded naval brass), C61900 (aluminum bronze), C62300 (9% aluminum bronze), C63000 and C63200 (aluminum-nickel bronze), C64200 (aluminum-silicon bronze), C64210 (6.7% aluminum-silicon bronze), C65500 (high-silicon bronze), C67500 (manganese bronze), C67600, C69300 (copper-zinc-silicon alloy), C70620 (90% copper-10% nickel alloy), C71520 (70% copper-30% nickel alloy), and C77400 (45% nickel-10% silver alloy). The materials for manufacture shall be rods, billets, or blanks of such purity and soundness as to be suitable for processing by hot pressing. Products shall be tested to examine their conformance to mechanical (tensile and yield strengths, and elongation), dimensional, and chemical composition requirements.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM B283/B283M-20
Product Name Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
Unlock Full Specs
to access all available technical data

Similar Products