This test method covers the determination of the electrical resistivity of metallic electrical conductor material. Weight resistivity accuracy may be adversely affected by possible inaccuracies in the assumed density of the conductor. The definition of resistivity and the equations for calculating volume resistivity and weight resistivity are given. Resistance shall be measured using an apparatus with a circuit configuration and instrumentation that has a resistance measurement capability of the prescribed accuracy. The test specimen requirements and the test procedure including: (1) determination of dimensions (such as length and cross-section), weight, and density, and (2) resistance measurement are detailed. The formula for calculating the corrected resistance, when the measurement is made at any temperature other than a reference temperature, is given. No statement of precision has been made and no work has been planned to develop such a statement. This test method has no bias because the value for resistivity is determined solely in terms of this test method.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B193-19 |
| Product Name | Standard Test Method for Resistivity of Electrical Conductor Materials |