This specification covers seamless tubes of nickel and nickel alloy for use in condenser and heat-exchanger service. This covers outside diameter and average wall, or outside diameter and minimum wall tube. Tube shall be furnished in the alloys and conditions defined by this specification. The material shall conform to the composition limits of nickel, copper, molybdenum, iron, manganese, carbon, silicon, chromium, aluminium, titanium, phosphorus, cerium, zirconium, yttrium, born, cobalt, columblum, tungsten, and nitrogen specified. Tensile strength, yield strength, elongation, and Rockwell hardness of the material shall conform to the required mechanical properties set by this specification. Test methods such as chemical analysis, tension, rounding procedure, Rockwell hardness, grain size and hardness conversion shall be performed.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B163-19 |
| Product Name | Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes |