This specification establishes the requirements for copper (UNS Nos. C11000, C14500, and C14700) and copper alloy (UNS Nos. C36500, C37000, C37700, C46400, C48200, C48500, C61900, C62300, C63000, C63200, C64200, C64210, C65500, C67500, C67600, C69300, C70620, C71520, and C77400) forging rods, bars, and shapes. The material for manufacture shall be a cast rod, bar, or billet of such purity and soundness as to be suitable for processing by hot working, cold working, and annealing to produce a uniform wrought structure in the finished product. Products shall be produced in tempers H50 (extruded and drawn), M20 (as hot rolled), and M30 (as hot extruded). Products shall be tested and shall adhere to dimensional (diameter, thickness, width, length, shape, and straightness), mechanical, and chemical composition requirements.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B124/B124M-13 |
| Product Name | Standard Specification for Copper and Copper Alloy Forging Rod, Bar, and Shapes |