1.1 These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals.
1.1.1 Test Method A-Tested in the form of flat strip 0.012 in. (0.30 mm) or over in thickness.
1.1.2 Test Method B-Tested in the form of spiral coils less than 0.012 in. in thickness.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B106-96(2002)e1 |
| Product Name | Standard Test Methods for Flexivity of Thermostat Metals |