1.1 This test method covers the determination of the thickness of metallic coatings by the coulometric method, also known as the anodic solution or electrochemical stripping method, combined with a white light interferometry.
1.2 This test method is particularly applicable to decorative trivalent chromium deposits but can be used for other thin chromium deposits. The range of testing is typically 0.1?μm to 0.5?μm, but it can include thicker deposits.
1.3 Units\u2014The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B1026-24 |
| Product Name | Standard Test Method for Measurement of Thickness of Chromium and Chromium Alloy Deposits by the Coulometric/White Light Interferometry |