This specification covers the manufacturing and testing requirements for copper clad aluminum rectangular bar for electrical (bus) applications. Six classes of copper-clad aluminum bar are covered:
Class 20A\u2014Nominal 20 volume % copper, annealed.
Class 25A\u2014Nominal 25 volume % copper, annealed.
Class 30A\u2014Nominal 30 volume % copper, annealed.
Class 20H\u2014Nominal 20 volume % copper, hard-worked.
Class 25H\u2014Nominal 25 volume % copper, hard-worked.
Class 30H\u2014Nominal 30 volume % copper, hard-worked.
The products covered by this specification shall consist of a solid core of aluminum with a continuous outer copper layer bonded to the core throughout. This specification also covers information that shall be included in orders for materials, the responsibility of the producer for inspection and tests, tensile properties, bend properties, interface bonding, density, electrical properties, edge contours, dimensional tolerances, source inspection, retest, certification, and packaging and package marking.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B1005-17 |
| Product Name | Standard Specification for Copper-Clad Aluminum Bar for Electrical Purposes (Bus Bar) |