This specification applies to seamless copper tube for linesets intended for use in air conditioning units. The pressure rating established is 700 psi at 250 °F and incorporates fully annealed and brazed copper tubing.
This specification establishes the requirements for materials and manufacturing process, chemical composition, temper, grain size, mechanical properties, performance (expansion test, cleanness of interior surface, microscopical examination for susceptibility to hydrogen embrittlement, pressure ratings), nondestructive testing requirements, workmanship, finish, and appearance. It also covers sampling, number of tests and retests, specimen preparation, test methods, inspection and certification, test report, product marking, and packaging and package marking.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B1003-16 |
| Product Name | Standard Specification for Seamless Copper Tube for Linesets |