This specification covers the standard for wrought copper-alloy bearing plate and bearing sheets intended for use in bridges and other structures. The plates and sheets are also proposed for use as fixed or expansion bearings where motion is slow and intermittent. Specimens shall be manufactured by hot working, cold working, and annealing. Specimens shall adhere to mechanical properties such as tensile strength, yield strength, and elongation. The plates and sheets shall be subjected to tensile, hardness, and compression tests. The specimens shall also undergo chemical analysis. When the specimens fail to conform to the specification, a retest shall be permitted.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B100-08 |
| Product Name | Standard Specification for Wrought Copper-Alloy Bearing and Expansion Plates and Sheets for Bridge and Other Structural Use |