1.1 This practice covers the structural design of reinforcement for fittings in factory-made, round corrugated steel pipe, conforming to Specifications A760/A760M or A762/A762M, for use as storm and sanitary sewers and other buried applications. This practice is for fittings on pipe installed in a trench or embankment and subjected to earth loads and live loads. It must be recognized that a buried corrugated pipe is a composite structure made up of the steel ring and the soil envelope, and both elements play a vital part. Both main and branch pipe shall be designed in accordance with Practice A796/A796M and installed in accordance with Practice A798/A798M.
1.2 This practice covers the structural design of reinforcement for fittings such as those for branch pipes. Refer to Section 5 for design limitations.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A998/A998M-18 |
| Product Name | Standard Practice for Structural Design of Reinforcements for Fittings in Factory-Made Corrugated Steel Pipe for Sewers and Other Applications |