ASTM International Standard Specification for Castings, Iron-Nickel-Chromium and Nickel Alloys, Specially Controlled for Pressure Retaining Parts for Corrosion Service ASTM A990-00

Description
1.1 This specification covers iron-nickel-chromium and nickel alloy castings specially processed with restricted melt practices, weldability testing and nondestructive examination (NDE) requirements. 1.2 A number of grade of iron-nickel-chromium and nickel alloy castings are included in this specification. Since these grades possess varying degrees of suitability for service in corrosive environments, it is the responsibility of the purchaser to determine which grade shall be furnished. Selection will depend on design and service conditions, mechanical properties, and corrosion-resistant characteristics. 1.3 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in parentheses. The value stated in each system are not exact equivalents; therefore, each system must be used independently of the other. combining values from the two systems may result in nonconformance with this specification. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Request a Quote
Description
1.1 This specification covers iron-nickel-chromium and nickel alloy castings specially processed with restricted melt practices, weldability testing and nondestructive examination (NDE) requirements. 1.2 A number of grade of iron-nickel-chromium and nickel alloy castings are included in this specification. Since these grades possess varying degrees of suitability for service in corrosive environments, it is the responsibility of the purchaser to determine which grade shall be furnished. Selection will depend on design and service conditions, mechanical properties, and corrosion-resistant characteristics. 1.3 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in parentheses. The value stated in each system are not exact equivalents; therefore, each system must be used independently of the other. combining values from the two systems may result in nonconformance with this specification. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Castings, Iron-Nickel-Chromium and Nickel Alloys, Specially Controlled for Pressure Retaining Parts for Corrosion Service - ASTM A990-00 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Castings, Iron-Nickel-Chromium and Nickel Alloys, Specially Controlled for Pressure Retaining Parts for Corrosion Service
ASTM A990-00
Standard Specification for Castings, Iron-Nickel-Chromium and Nickel Alloys, Specially Controlled for Pressure Retaining Parts for Corrosion Service ASTM A990-00
1.1 This specification covers iron-nickel-chromium and nickel alloy castings specially processed with restricted melt practices, weldability testing and nondestructive examination (NDE) requirements. 1.2 A number of grade of iron-nickel-chromium and nickel alloy castings are included in this specification. Since these grades possess varying degrees of suitability for service in corrosive environments, it is the responsibility of the purchaser to determine which grade shall be furnished. Selection will depend on design and service conditions, mechanical properties, and corrosion-resistant characteristics. 1.3 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in parentheses. The value stated in each system are not exact equivalents; therefore, each system must be used independently of the other. combining values from the two systems may result in nonconformance with this specification. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.1 This specification covers iron-nickel-chromium and nickel alloy castings specially processed with restricted melt practices, weldability testing and nondestructive examination (NDE) requirements.

1.2 A number of grade of iron-nickel-chromium and nickel alloy castings are included in this specification. Since these grades possess varying degrees of suitability for service in corrosive environments, it is the responsibility of the purchaser to determine which grade shall be furnished. Selection will depend on design and service conditions, mechanical properties, and corrosion-resistant characteristics.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in parentheses. The value stated in each system are not exact equivalents; therefore, each system must be used independently of the other. combining values from the two systems may result in nonconformance with this specification.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM A990-00
Product Name Standard Specification for Castings, Iron-Nickel-Chromium and Nickel Alloys, Specially Controlled for Pressure Retaining Parts for Corrosion Service
Unlock Full Specs
to access all available technical data

Similar Products