1.1 This specification covers hot isostatically-presse
1.2 Several grades of alloy steels are included in this specification.
1.3 Supplementary requirements are provided for use when additional testing or inspection is desired. These shall apply only when specified individually by the purchaser in the order.
1.4 This specification is expressed in both inch-pound units and in SI units. Unless the order specifies the applicable "M" specification designation (SI units), however, the material shall be furnished to inch-pound units.
1.5 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.6 The following safety hazards caveat pertains only to test methods portions 8.1, 8.2, and 9.5-9.7 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A989/A989M-98(2002)e1 |
| Product Name | Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service |