This specification covers gabions and gabion mattresses produced from metallic-coated welded wire fabric, and metallic-coated wire for spiral binders, lacing wire, and stiffeners used to assemble the product. The material shall conform to the required values of tensile strength, weld shear strength, panel-to-panel joint strength. Salt spray and ultraviolet exposure tests shall be performed wherein the PVC coating shall conform to the required values of specific gravity, tensile strength, elastic modulus, hardness, brittleness temperature and resistance to abrasion.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A974-97(2011) |
| Product Name | Standard Specification for Welded Wire Fabric Gabions and Gabion Mattresses (Metallic Coated or Polyvinyl Chloride (PVC) Coated) |