This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at moderately elevated temperatures. This wire shall be either in the annealed and cold-drawn or oil-tempered condition. The steel may be made by any commercially accepted steel making process, shall be continuously cast, and shall be free from detrimental pipe and undue segregation and surface imperfections. Heat analysis, tensile testing, wrap testing, and surface inspection by magnetic or eddy current defect analysis shall be done. Both heat and product analysis shall conform to the chemical composition requirements specified for carbon, manganese, phosphorus, sulfur, silicon, and chromium. The mechanical requirements for the steel wire including cooling, heat treatment, and tensile strength, and the metallurgical requirements including etched surface testing, decarburization, and inclusion content are detailed.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A877/A877M-17 |
| Product Name | Standard Specification for Steel Wire, Chromium-Silicon Alloys, Chrome-Silicon-Vanadium Alloy Valve Spring Quality |