This specification covers parts produced from pressing and sintering of iron-phosphorus powders. The specification does not cover parts produced by metal injection molding. These parts are used in magnetic applications requiring higher permeability and electrical resistivity and lower coercive field strength than routinely attainable in parts produced from unalloyed iron powder. Two powder types are covered: Type I containing nominally 0.45% phosphorus, and Type II containing nominally 0.8% phosphorus. Apart from chemistry, parts produced to this specification shall have a minimum sintered density and maximum allowable coercive field strength. The minimum sintered density shall be 6.8 g/cm3 (6800 kg/m3) in the magnetically critical section of the part. Three grades with increasing maximum allowable coercive field strength are defined for each powder type. Detailed appendices showing the effect of sintering conditions on the magnetic and mechanical properties of parts made from both powders are included in this specification.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A839-15 |
| Product Name | Standard Specification for Iron-Phosphorus Powder Metallurgy Parts for Soft Magnetic Applications |