1.1 This specification covers cold-drawn steel wire, as-drawn or galvanized, to be used as such, or in fabricated form, for the reinforcement of concrete, in sizes not less than 2.03 mm (0.080 in.) nominal diameter.
1.2 Supplement S1 describes high-strength wire, which shall be furnished when specifically ordered. It shall be permissible to furnish high-strength wire in place of regular wire if mutually agreed to by the purchaser and the supplier.
1.3 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text the inch-pound units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values may result in nonconformance with the specification.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A82-01 |
| Product Name | Standard Specification for Steel Wire, Plain, for Concrete Reinforcement |