This specification deals with various designs of zinc-coated steel pipe winding mesh to be used as reinforcement for the concrete applied in the manufacture of negative buoyancy pipe needed for laying pipe in marshes or in water. This mesh can also be used as reinforcement for concrete applied to pipe as a bendable or nonbendable mechanical protective coating when laying pipe in a harsh environment. The types of fabric to be used are classified as TW, WW, WW-C, WW-N, and WW-S. The steel from which the wire is produced shall be made by any commercially accepted steelmaking process and the zinc coating shall either be of a Class 1 or a regular coating. Hexagonal woven meshes shall be manufactured by twisting wires to form a series of openings that are hexagonal in shape while welded meshes shall be obtained by welding a series of parallel longitudinal wires to transverse wires to form rectangular openings. Stripping and tensile tests shall be performed to determine the coating weight and tensile compliance of the specimen.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A810-01(2019) |
| Product Name | Standard Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh |