This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 (49 % Co, 49% Fe, 2%V) and UNS K92650 (27 % Co, balance Fe), for use in magnetic components. The specification covers alloy supplied in form of forging billets, hot-rolled bar, hot rolled plate, cold-finished bar, and cold rolled strip. It does not cover alloy produced either by casting or by powder metallurgical techniques. The material shall conform to the chemical requirements prescribed in this specification. Magnetic property requirements and dimensional tolerances are listed. Appendices giving useful information on the heat treatment of these alloys and typical physical properties are included.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A801-21 |
| Product Name | Standard Specification for Wrought Iron-Cobalt High Magnetic Saturation Alloys (UNS R30005 and K92650) |