1.1 This specification covers a group of common requirements that, unless otherwise specified in the individual material specification, shall apply to steel forgings under any of the following specifications issued by ASTM:
1.2 In case of conflict in requirements, the requirements of the individual material specifications shall prevail over those of this specification.
1.3 The purchaser may specify additional requirements (see 4.2.3) that do not negate any of the provisions of either this specification or of the individual material specifications. The acceptance of any such additional requirements shall be dependent on negotiations with the supplier and must be included in the order.
1.4 If, by agreement, forgings are to be supplied in a partially completed condition, that is, all of the provisions of the product specification have not been filled, then the material marking (see Section 17) and certification (see Section 16) shall reflect the extent to which the product specification requirements have been met.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A788-03 |
| Product Name | Standard Specification for Steel Forgings, General Requirements |