ASTM International Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing ASTM A787-00

Description
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance- welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from aluminum-coated, zinc-coated (galvanized), zinc-iron alloy-coated (galvannealed), or 55 % aluminum-zinc alloy-coated steel sheet. Tubing for use as electrical conduit (EMT) or intermediate metallic conduit (IMC) is not covered by this specification. 1.2 This specification covers mechanical tubing with outside diameters or maximum outside dimensions ranging from 1/2 to 8 in. (12.7 to 203.2 mm) and wall thickness from 0.028 to 0.134 in. (0.71 to 3.40 mm). 1.3 Sizes outside the ranges listed above may be ordered provided all other requirements of the specification are met. 1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Request a Quote
Description
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance- welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from aluminum-coated, zinc-coated (galvanized), zinc-iron alloy-coated (galvannealed), or 55 % aluminum-zinc alloy-coated steel sheet. Tubing for use as electrical conduit (EMT) or intermediate metallic conduit (IMC) is not covered by this specification. 1.2 This specification covers mechanical tubing with outside diameters or maximum outside dimensions ranging from 1/2 to 8 in. (12.7 to 203.2 mm) and wall thickness from 0.028 to 0.134 in. (0.71 to 3.40 mm). 1.3 Sizes outside the ranges listed above may be ordered provided all other requirements of the specification are met. 1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing - ASTM A787-00 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
ASTM A787-00
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing ASTM A787-00
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance- welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from aluminum-coated, zinc-coated (galvanized), zinc-iron alloy-coated (galvannealed), or 55 % aluminum-zinc alloy-coated steel sheet. Tubing for use as electrical conduit (EMT) or intermediate metallic conduit (IMC) is not covered by this specification. 1.2 This specification covers mechanical tubing with outside diameters or maximum outside dimensions ranging from 1/2 to 8 in. (12.7 to 203.2 mm) and wall thickness from 0.028 to 0.134 in. (0.71 to 3.40 mm). 1.3 Sizes outside the ranges listed above may be ordered provided all other requirements of the specification are met. 1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from aluminum-coated, zinc-coated (galvanized), zinc-iron alloy-coated (galvannealed), or 55 % aluminum-zinc alloy-coated steel sheet. Tubing for use as electrical conduit (EMT) or intermediate metallic conduit (IMC) is not covered by this specification.

1.2 This specification covers mechanical tubing with outside diameters or maximum outside dimensions ranging from 1/2 to 8 in. (12.7 to 203.2 mm) and wall thickness from 0.028 to 0.134 in. (0.71 to 3.40 mm).

1.3 Sizes outside the ranges listed above may be ordered provided all other requirements of the specification are met.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM A787-00
Product Name Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
Unlock Full Specs
to access all available technical data

Similar Products