This test method covers the use of X-ray fluorescence (XRF) for determining the coating weight (mass) of metallic coatings on steel sheets. This test method is intended to be used for "on-line" measurements of coatings on continuous production and is applicable to coatings such as tin mill products, zinc or zinc iron coatings, aluminum zinc-coating, zinc-aluminum coating, and zinc-nickel coating. This test method may be applicable to other coatings, provided that the elemental nature of the coating and substrate are compatible with the technical aspects of XRF such as the absorption coefficient of the system, primary radiation, fluorescent radiation, and type of detection. The test method includes the procedure for developing a single standard determination of coating weight (mass) and the procedures for both X-ray tube and isotope coating weight (mass) measuring instruments. The basic principle of the measurement by XRF method and the factors affecting accuracy and precision including equipment, data collection, and calibration of the instrument are detailed. The instrument shall be operated in a manner that meets the requirements specified for single data point definition, area of fluorescence, transverse scan speed, dwell time, and coating weight (mass) sampling width and location. The standard test condition and test locations across the strip width are illustrated.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A754/A754M-21 |
| Product Name | Standard Test Method for Coating Weight [Mass] of Metallic Coatings on Steel by X-Ray Fluorescence |