This specification covers commonly used wrought nickel-iron soft magnetic alloys produced or supplied expressly for use in magnetic cores and other parts requiring high magnetic permeability, high electrical resistivity, low coercive field strength, and low core loss. This specification does not cover material produced by casting or by powder metallurgy techniques. These materials are capable of being produced in a wide variety of forms and conditions such as forging billet, hot-rolled plate, strip, and bar, cold-finished bars, cold-rolled sheep and strip, shaped bar and wire. Four specific alloy types containing nominally 45, 48, 76 and 80 nickel with various other elements are covered by this specification. The alloy chemistry requirements are listed. Magnetic property requirements for the different alloys, product forms and sizes are specified. Typical physical property data and useful heat treatment information are provided in appendices.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A753-21 |
| Product Name | Standard Specification for Wrought Nickel-Iron Soft Magnetic Alloys (UNS K94490, K94840, N14076, N14080) |