1.1 This test method covers measurement of the lamination factor (Note 1) of a specimen composed of strips cut from magnetic material.
Note 1-Lamination factor is also termed space factor or stacking factor.
1.2 This test method shall be used in conjunction with Practice A34/A34M.
1.3 The values and equations stated in customary (cgs-emu and inch-pound) or SI units are to be regarded separately as standard. Within this test method, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this test method.
1.4 This standard does not purport to address the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A719/A719M-14 |
| Product Name | Standard Test Method for Lamination Factor of Magnetic Materials |