This specification covers age-hardening stainless steel forgings for general use. Materials for forgings shall consist of billets or bars and shall either be forged, rolled, or cast or a section cut from an ingot. The steel specimens shall be solution annealed and age hardened and shall conform to the required values of tensile strength, yield strength, elongation, reduction of area, hardness and impact Charpy-V. The steel materials shall conform to the required chemical compositions of carbon, manganese, phosphorus, sulfur, silicon, chromium, nickel, aluminum, molybdenum, titanium, copper, nitrogen, columbium, and tantalum.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A705/A705M-13 |
| Product Name | Standard Specification for Age-Hardening Stainless Steel Forgings |