1.1 This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. Grades A and B are of low-carbon steel or high-strength low-alloy steel composition and Grade C is of weather-resistant steel composition.
1.2 This tubing is produced in welded sizes in a range of diameters from 23/8 to 30 in. (63.5 to 762.0 mm) inclusive. Wall thicknesses range from 0.1046 to 0.375 in. (2.66 to 9.53 mm). Tapers are subject to agreement with the manufacturer.
1.3 The values stated in inch-pound units are to be regarded as the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A595-04a |
| Product Name | Standard Specification for Steel Tubes, Low-Carbon, Tapered for Structural Use |