This specification covers high-strength, low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction with atmospheric corrosion resistance. Heat analysis shall be performed wherein the low-alloy structural steel materials shall conform to the required chemical composition for carbon, manganese, phosphorous, sulfur, silicon, nickel, chromium, molybdenum, copper, vanadium, and columbium. Steel samples shall also undergo the tensile test and conform to required values of tensile strength, yield point, and elongation.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A588/A588M-05 |
| Product Name | Standard Specification for High-Strength Low-Alloy Structural Steel, up to 50 ksi [345 MPa] Minimum Yield Point, with Atmospheric Corrosion Resistance |