This specification covers stainless steel wire, except the free-machining types. It includes round, square, octagon, hexagon, and shape wire in coils only for the more commonly used types of stainless steels for general corrosion resistance and high-temperature service. The steel specimens shall undergo the following conditions: (1) annealed as a final heat treatment; (2) cold worked to higher strength; (3) heat treated to an intermediate temper; or (4) heat treated to a hard temper by austenitizing, quenching, and tempering at a relatively low temperature. The materials shall be cold drawn, annealed, and pickled. The steel wires shall conform to the required chemical compositions of carbon, manganese, phosphorus, sulfur, silicon, chromium, nickel, molybdenum, nitrogen, and other elements such as niobium , vanadium, copper, tantalum, titanium and cobalt. Mechanical test shall be performed wherein in the steel specimens shall conform to the required values of tensile strength, yield strength, and elongation. The martensitic grades shall conform to the required values of hardness after heat treatment.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A580/A580M-12 |
| Product Name | Standard Specification for Stainless Steel Wire |