This specifiation covers the standard requirements for Grades 42 [290], 50 [345], 55 [380], 60 [415], and 65 [450] of high-strength low-alloy columbium-vanadium structural steel shapes, plates, sheet piling, and bars for applications in bolted, welded, and riveted structures in bridges and buildings. The alloy shall conform to the required contents of columbium, vanadium, titanium, and nitrogen. Permissible values for the product thickness and size is given. Tensile requirements (including yield point, tensile strength, and minimum elongation) and alloy content are also specified. General delivery and test report requirements are also cited.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A572/A572M-18 |
| Product Name | Standard Specification for High-Strength Low-Alloy Columbium-Vanadium Structural Steel |