1.1 This specification covers welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The grades covered are listed in Table 1.
1.2 This specification covers as-welded or cold-reduced mechanical tubing in sizes to 16 in. (406.4 mm) outside diameter, inclusive (for round tubing) and in wall thicknesses 0.020 in. (0.51 mm) and over.
1.3 Tubes shall be furnished in one of the following shapes as specified by the purchaser: round, square, rectangular, or special.
1.4 Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order.
1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A554-98e1 |
| Product Name | Standard Specification for Welded Stainless Steel Mechanical Tubing |