1.1 These test methods cover four procedures for determination of the permeability [relative permeability]2 of materials having a relative permeability not exceeding 6.0.
1.2 The test methods covered are as follows:
1.2.1 Test Method 1\u2014Fluxmetric Method is suitable for materials with relative permeabilities between 1.0 and 4.0. This method permits the user to select the magnetic field strength at which the permeability is to be measured.
1.2.2 Test Method 2\u2014Permeability of Paramagnetic Materials has been eliminated as an acceptable method of test.
1.2.3 Test Method 3\u2014Low Mu Permeability Indicator is suitable for measuring the permeability of a material as "less than" or "greater than" that of calibrated standard inserts with relative permeabilities between 1.01 and 6.0, as designated for use in a Low-Mu Permeability Indicator.3 In this method, a small volume of specimen is subjected to a local magnetic field that varies in magnitude and direction, so it is not possible to specify the magnetic field strength at which the measurement is made.
1.2.4 Test Method 4\u2014Flux Distortion is suitable for materials with relative permeabilities between 1.0 and 2.0. In this method, a small volume of specimen is subjected to a local magnetic field that varies in magnitude and direction, so it is not possible to specify the magnetic field strength at which the measurement is made.4
1.2.5 Test Method 5\u2014Vibrating Sample Magnetometry is suitable for materials with relative permeabilities between 1.0 and 4.0. This test method permits the user to select the magnetic field strength at which the permeability is to be measured.
1.3 Materials typically tested by these methods such as austenitic stainless steels may be weakly ferromagnetic. That is, the magnetic permeability is dependent on the magnetic field strength. As a consequence, the results obtained using the different methods may not closely agree with each other. When using Methods 1 and 5, it is imperative to specify the magnetic field strength or range of magnetic field strengths at which the permeabilities have been determined.
1.4 The values and equations stated in customary (cgs-emu and inch-pound) or SI units are to be regarded separately as standard. Within this standard, SI units are shown in brackets except for the sections concerning calculations where there are separate sections for the respective unit systems. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A342/A342M-21 |
| Product Name | Standard Test Methods for Permeability of Weakly Magnetic Materials |