This specification covers two types of quenched and tempered, steel, metric heavy hex structural bolts. The bolts are intended for use in structural connections. The bolts are furnished in sizes M12 to M36 inclusive. They are designated by type denoting chemical composition as follows: Type 1-Medium-carbon, carbon boron, medium carbon alloy, or alloy boron steel; and Type 3-Weathering Steel. Materials shall be tested and the individual grades shall conform to specified values of heat treatment, threading, hot-dip and mechanically coated zinc coatings, lubrication, secondary processing, chemical composition, mechanical properties such as hardness, tensile properties, and rotational capacity.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A325M-13 |
| Product Name | Standard Specification for Structural Bolts, Steel, Heat Treated 830 MPa Minimum Tensile Strength (Metric) |