This guide covers standard specification for austenitic and age-hardenable stainless steel round spring wire intended especially for the manufacture of springs. The steel shall conform to the required chemical composition for carbon, manganese, phosphorus, sulfur, silicon, chromium, nickel, molybdenum, nitrogen, and other elements. The material shall conform to the required tensile strengths following the prescribed heat treatment. Tensile strength requirements for hardened wires and stress-relieved materials shall be given. Mechanical tests such as wrap test, uniformity (coil test), and bend test hall be performed on the steel material.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A313/A313M-08 |
| Product Name | Standard Specification for Stainless Steel Spring Wire |