1.1 This specification covers the chemical and mechanical requirements of three grades of carbon steel bolts and studs in sizes 1/4 in. (6.35 mm) through 4 in. (104 mm). The fasteners are designated by "Grade" denoting tensile strength and intended use, as follows:
1.1.1 The term studs includes stud stock, sometimes referred to as threaded rod.
1.2 This specification does not cover requirements for machine screws, thread cutting/forming screws, mechanical expansion anchors or similar externally threaded fasteners.
1.3 Suitable nuts are covered in Specification A 563. Unless otherwise specified, the grade and style of nut for each grade of fastener, of all surface finishes, shall be as follows:
1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.5 Supplementary Requirement S1 of an optional nature is provided, which describes additional restrictions to be applied when bolts are to be welded. It shall apply only when specified in the inquiry, order, and contract.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A307-03 |
| Product Name | Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength |