This specification covers steel joint bars of low-carbon, medium-carbon, and high-carbon grades (Grades 1, 2, and 3) for railway applications. Steel shall be made through basic-oxygen or electric-furnace processes and cast through continuous process or in ingots. An analysis of each heat or cast shall be made to determine the percentage compositions of carbon, manganese, phosphorus, and sulfur. Tension test shall also be made to conform to specified tensile strength and elongation values. Guidelines on the dimensions and physical variations of joint bars are given. Inspection, rejection, rehearing, certification, and product marking procedures are cited.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A3-01(2006) |
| Product Name | Standard Specification for Steel Joint Bars, Low, Medium, and High Carbon (Non-Heat-Treated) |