This guide covers a group of requirements for carbon and alloy steel bars under each of the following specifications: hot-rolled carbon steel bars, cold-finished carbon steel bars, hot-rolled alloy steel bars, and cold-finished alloy steel bars. Heat and product analysis shall be performed on several grades of carbon steel bars, wherein the material shall conform to the required chemical composition for carbon, manganese, phosphorus, and sulfur. Several grades of alloy steel bars shall also undergo heat and product analysis and shall meet the required chemical composition for carbon, manganese, phosphorus, sulfur, silicon, nickel, chromium, and molybdenum. When compositions other than those indicated in the specified chemical components are required, the composition limits shall be prepared using the specified ranges and limits for carbon steel and alloy steel. The material shall undergo grain size test and shall conform to the specified grain size requirement. Mechanical tests shall also be performed on the steel test specimens.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A29/A29M-15 |
| Product Name | Standard Specification for General Requirements for Steel Bars, Carbon and Alloy, Hot-Wrought |